General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GEN PURPOSE DPDT 2A 24V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 399-11003-2-ND | EE2-24NU-L |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |