Manufacturer: Kemet
Win Source Part Number: 808161-EE2-12TNU
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Gold Alloy
Coil Resistance: 1.03 kOhms
Coil Current: 11.7mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,360
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GEN PURPOSE DPDT 2A 12V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 808161-EE2-12TNU | 399-11035-5-ND | EE2-12TNU |
| Product Name | Signal Relays, Up to 2 Amps - EE2-12TNU | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount |
| Resistance | 1030 ohms | ||
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |