220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
CAP ALUM 220UF 20% 25V SMD
CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:EDT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:EDT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20523-1-ND | 399-20523-6-ND | EDT227M025S9PAA | 95AC7762 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |