150µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 125°C
CAP ALUM 150UF 20% 10V SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EDT157M010A9LAA-ND | EDT157M010A9LAA | 87AC5309 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 150.uf 10.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |