KEMET Electronics Corporation SMD 47uF 35V 70mA Capacitor EDK476M035A9GAA

Description
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M035A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M035A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M035A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M035A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 35V 70mA Capacitor
58-EDK476M035A9GAA
SMD 47uF 35V 70mA Capacitor 58-EDK476M035A9GAA
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M035A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M035A9GAA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 35V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M035A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M035A9GAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 1744557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1744557
Aluminium Capacitors 1744557
Aluminum Electrolytic Capacitor 47uF

Aluminum Electrolytic Capacitor 47uF

Supplier's Site
Aluminium Capacitors - 1744395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1744395
Aluminium Capacitors 1744395
Aluminum Electrolytic Capacitor 47uF

Aluminum Electrolytic Capacitor 47uF

Supplier's Site
Aluminum Electrolytic Capacitors - 399-6689-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6689-2-ND
Aluminum Electrolytic Capacitors 399-6689-2-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6689-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6689-1-ND
Aluminum Electrolytic Capacitors 399-6689-1-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6689-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6689-6-ND
Aluminum Electrolytic Capacitors 399-6689-6-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet - 28W1298 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet
28W1298
Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet 28W1298
SMD Aluminium Electrolytic Capacitor, EDK Series, 47 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EDK Series, 47 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6419
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6419
CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC5247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC5247
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC5247
CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet - 68AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet
68AH0004
Cap, 47Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet 68AH0004
CAP, 47UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDK476M035A9GAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EDK476M035A9GAA
Capacitors - Aluminum Electrolytic Capacitors EDK476M035A9GAA
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EDK476M035A9GAA 1744557 399-6689-2-ND 399-6689-6-ND 28W1298 99AJ6419 68AH0004 EDK476M035A9GAA
Product Name SMD 47uF 35V 70mA Capacitor Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet Cap, 47Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details