Cap Aluminum Lytic 4.7uF 35V 20% (4 X 5.4mm) SMD 22mA 2000h 85°C T/R Product overview: EDK475M035A9BAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 22mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 22mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK475M035A9BAA can be used for catalog matching and distributor lookup.
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
SMD Aluminium Electrolytic Capacitor, EDK Series, 4.7 F, 35 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EDK475M035A9BAA | 399-6686-1-ND | 399-6686-6-ND | 28W1296 | EDK475M035A9BAA |
| Product Name | SMD 4.7uF 35V 22mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Edk Series, 4.7 F, 35 V, Radial Can Smd, 4 Mm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4.70E6 microF | 4.7 microF | 4.7 microF | 4.7 microF |