KEMET Electronics Corporation Aluminum Electrolytic Capacitors EDK107M035S9HAA

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kemet EDK series capacitor, part number 99AJ6412, is a surface mount aluminum electrolytic capacitor with a capacitance of 100 µF and a voltage rating of 35 VDC, capable of withstanding surge voltages up to 44 VDC. It features a capacitance tolerance of ±20% and operates within a temperature range of -40°C to +85°C, with a rated temperature of 85°C. The capacitor has a lifespan of 2000 hours at 85°C and a dissipation factor of 14%. It supports ripple currents of 140 mA at 120 Hz and 190.4 mA at 120 Hz at 50°C. The leakage current is specified at 35 µA after 2 minutes at 20°C. The component is compliant with RoHS standards and meets AEC-Q200 qualifications, making it suitable for automotive applications. The dimensions of the capacitor are 6.3 mm in diameter and 7.7 mm in length, with a thickness of 0.65 mm. It is packaged in tape and reel format, with a quantity of 1000 units per reel.

Datasheet Summary
Powered by GS/AI

The Kemet EDK series capacitor, part number 99AJ6412, is a surface mount aluminum electrolytic capacitor with a capacitance of 100 µF and a voltage rating of 35 VDC, capable of withstanding surge voltages up to 44 VDC. It features a capacitance tolerance of ±20% and operates within a temperature range of -40°C to +85°C, with a rated temperature of 85°C. The capacitor has a lifespan of 2000 hours at 85°C and a dissipation factor of 14%. It supports ripple currents of 140 mA at 120 Hz and 190.4 mA at 120 Hz at 50°C. The leakage current is specified at 35 µA after 2 minutes at 20°C. The component is compliant with RoHS standards and meets AEC-Q200 qualifications, making it suitable for automotive applications. The dimensions of the capacitor are 6.3 mm in diameter and 7.7 mm in length, with a thickness of 0.65 mm. It is packaged in tape and reel format, with a quantity of 1000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EDK107M035S9HAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK107M035S9HAATR-ND
Aluminum Electrolytic Capacitors 399-EDK107M035S9HAATR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDK107M035S9HAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK107M035S9HAACT-ND
Aluminum Electrolytic Capacitors 399-EDK107M035S9HAACT-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDK107M035S9HAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDK107M035S9HAADKR-ND
Aluminum Electrolytic Capacitors 399-EDK107M035S9HAADKR-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC5085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC5085
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC5085
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6412
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6412
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDK107M035S9HAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EDK107M035S9HAA
Capacitors - Aluminum Electrolytic Capacitors EDK107M035S9HAA
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-EDK107M035S9HAATR-ND 399-EDK107M035S9HAADKR-ND 87AC5085 EDK107M035S9HAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details