47µF 200V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 200V SMD
CAP ALUM 47UF 20% 200V SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EDH476M200S9TAA-ND | EDH476M200S9TAA | EDH476M200S9TAA |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |