General Purpose Relay DPDT (2 Form C) Through Hole
Signal Relay, EC2 Series, Latching Single Coil, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 24V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-11038-5-ND | 18X4798 | EC2-24SNU |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Ec2 Series, Latching Single Coil, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Kemet | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |