General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: Kemet
Win Source Part Number: 773642-EC2-24NU
Series: EC2
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Gold Alloy
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 2ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1ms
Coil Power: 200 mW
Family Name: EC2
Categories: Relays
Turn On Voltage (Maximum): 18 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Alternative Parts (Cross-Reference): 1-1462035-7; 2-1462035-5; G6S-2 DC24;
Introduction Date: August 29, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE DPDT 2A 24V
Signal Relay, EC2 Series, Non Latching, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 399-11037-5-ND | 773642-EC2-24NU | EC2-24NU | 18X4797 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - EC2-24NU | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Kemet |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |