KEMET Electronics Corporation Signal Relays, Up to 2 Amps EC2-12NU

Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 399-11029-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
399-11029-5-ND
Signal Relays, Up to 2 Amps 399-11029-5-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Kemet - 18X4793 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Kemet
18X4793
Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Kemet 18X4793
Signal Relay, EC2 Series, Non Latching, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes

Signal Relay, EC2 Series, Non Latching, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - EC2-12NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
EC2-12NU
Relays - Signal Relays, Up to 2 Amps EC2-12NU
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 399-11029-5-ND 18X4793 EC2-12NU
Product Name Signal Relays, Up to 2 Amps Signal Relay, Ec2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Kemet Relays - Signal Relays, Up to 2 Amps
Relay Type General
Mounting PCBoard Through Hole
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.D3 - Hockey puck Solid State Relay - 77D390248671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Specs
Mounting Through Hole
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers