General Purpose Relay DPDT (2 Form C) Surface Mount
Win Source Part Number: 1056718-EB2-3TNU
Category: Relays>Signal Relays, Up to 2 Amps
Series: EB2
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Gold Alloy
Standard Package: 3,600
Mounting: SMD (SMT)
Coil Resistance: 64.3 Ohms
Coil Current: 46.7 mA
Operate Time: 2 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 3VDC
Contact Rating (Current): 1 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1 ms
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: KEMET
Product Status: Not For New Designs
RELAY GENERAL PURPOSE DPDT 1A 3V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-EB2-3TNU-ND | 1056718-EB2-3TNU | EB2-3TNU |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |