General Purpose Relay DPDT (2 Form C) Surface Mount
Manufacturer: Kemet
Win Source Part Number: 811168-EB2-3NU
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Gold Alloy
Coil Resistance: 64.3 Ohms
Coil Current: 46.7mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 1A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1ms
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,600
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
RELAY GENERAL PURPOSE DPDT 1A 3V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | EB2-3NU-ND | 811168-EB2-3NU | EB2-3NU |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - EB2-3NU | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; SMD | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |