General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
Manufacturer: Kemet
Win Source Part Number: 1035754-EB2-12NU-L
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Form: DPDT (2 Form C)
Mounting: SMD (SMT)
Coil Resistance: 1.03 kOhms
Coil Current: 11.7mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1A
Switching Voltage: 250VAC, 220VDC - Max
Turn On Voltage (Max): 9 VDC
Turn Off Voltage (Min): 1.2 VDC
Release Time: 1ms
Coil Power: 140 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
RELAY GEN PURPOSE DPDT 1A 12V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-EB2-12NU-LTR-ND | 1035754-EB2-12NU-L | EB2-12NU-L |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - EB2-12NU-L | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |