General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: Kemet
Win Source Part Number: 917752-EA2-5TNJ
Series: EA2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Categories: Relays
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3600
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-EA2-5TNJ-ND | 917752-EA2-5TNJ | EA2-5TNJ |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - EA2-5TNJ | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |