Manufacturer: Kemet
Win Source Part Number: 1035746-EA2-12NU
Packaging: Tube/Rail
Termination Style: PC Pin
Contact Form: DPDT (2 Form C)
Mounting: Through Hole
Coil Resistance: 1.03 kOhms
Coil Current: 11.7mA
Operate Time: 2ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1A
Switching Voltage: 250VAC, 220VDC - Max
Turn On Voltage (Max): 9 VDC
Turn Off Voltage (Min): 1.2 VDC
Release Time: 1ms
Coil Power: 140 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GEN PURPOSE DPDT 1A 12V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1035746-EA2-12NU | 399-17332-5-ND | EA2-12NU |
| Product Name | Signal Relays, Up to 2 Amps - EA2-12NU | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Resistance | 1030 ohms | ||
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |