KEMET Electronics Corporation Tantalum Capacitors CWR09FH476KR

Description
47µF Molded Tantalum Capacitors 10V Nonstandard SMD 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V Nonstandard SMD 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR09FH476KR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR09FH476KR-ND
Tantalum Capacitors CWR09FH476KR-ND
47µF Molded Tantalum Capacitors 10V Nonstandard SMD 900mOhm

47µF Molded Tantalum Capacitors 10V Nonstandard SMD 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR09FH476KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR09FH476KR
Capacitors - Tantalum Capacitors CWR09FH476KR
CAP TANT 47UF 10% 10V SMD

CAP TANT 47UF 10% 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR09FH476KR-ND CWR09FH476KR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details