KEMET Electronics Corporation Tantalum Capacitor, 2.2Uf, 20V, 7 Ohm, 0.1, Axial; Capacitance Kemet CSR13E225KM

Description
TANTALUM CAPACITOR, 2.2UF, 20V, 7 OHM, 0.1, AXIAL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:7ohm; Failure Rate:M; Ripple Current:113mA; Product Diameter:3.43mm RoHS Compliant: No
Datasheet
Description
TANTALUM CAPACITOR, 2.2UF, 20V, 7 OHM, 0.1, AXIAL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:7ohm; Failure Rate:M; Ripple Current:113mA; Product Diameter:3.43mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 20V, 7 Ohm, 0.1, Axial; Capacitance Kemet - 87F4896 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 20V, 7 Ohm, 0.1, Axial; Capacitance Kemet
87F4896
Tantalum Capacitor, 2.2Uf, 20V, 7 Ohm, 0.1, Axial; Capacitance Kemet 87F4896
TANTALUM CAPACITOR, 2.2UF, 20V, 7 OHM, 0.1, AXIAL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:7ohm; Failure Rate:M; Ripple Current:113mA; Product Diameter:3.43mm RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 20V, 7 OHM, 0.1, AXIAL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:7ohm; Failure Rate:M; Ripple Current:113mA; Product Diameter:3.43mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F4896
Product Name Tantalum Capacitor, 2.2Uf, 20V, 7 Ohm, 0.1, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details