KEMET Electronics Corporation Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial; Capacitance Kemet CSR13E106KM

Description
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.9ohm; Failure Rate:M; Ripple Current:186mA; Product Diameter:4.7mm RoHS Compliant: No
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.9ohm; Failure Rate:M; Ripple Current:186mA; Product Diameter:4.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial; Capacitance Kemet - 87F4906 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial; Capacitance Kemet
87F4906
Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial; Capacitance Kemet 87F4906
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.9ohm; Failure Rate:M; Ripple Current:186mA; Product Diameter:4.7mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.9ohm; Failure Rate:M; Ripple Current:186mA; Product Diameter:4.7mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F4906
Product Name Tantalum Capacitor, 10Uf, 20V, 2.9 Ohm, 0.1, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details