330pF ±10% 100V Ceramic Capacitor BX Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | CKR11BX331KM-ND |
| Product Name | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 100 volts |