KEMET Electronics Corporation Cap, 1Μf, 50V, 10%, X7R; Capacitance Kemet CKR06BX105KR

Description
CAP, 1µF, 50V, 10%, X7R; Capacitance:1µF; Voltage Rating:50V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; OperatingRoHS Compliant: No
Description
CAP, 1µF, 50V, 10%, X7R; Capacitance:1µF; Voltage Rating:50V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; OperatingRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Μf, 50V, 10%, X7R; Capacitance Kemet - 97Y9163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 10%, X7R; Capacitance Kemet
97Y9163
Cap, 1Μf, 50V, 10%, X7R; Capacitance Kemet 97Y9163
CAP, 1µF, 50V, 10%, X7R; Capacitance:1µF; Voltage Rating:50V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; OperatingRoHS Compliant: No

CAP, 1µF, 50V, 10%, X7R; Capacitance:1µF; Voltage Rating:50V; Product Range:CKR06 Series, MIL-PRF-39014/02; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; OperatingRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y9163
Product Name Cap, 1Μf, 50V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details