KEMET Electronics Corporation Ceramic Capacitors CKC33C823KCGACAUTO

Description
0.082µF ±10% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C823KCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±10% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.082µF ±10% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC33C823KCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C823KCGACAUTO
Ceramic Capacitors CKC33C823KCGACAUTO
KC-LINK 3640 82NF 500VDC C0G

KC-LINK 3640 82NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6640 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6640
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6640
CAP, AEC-Q200, 0.082UF, 500V, MLCC, 3640; Capacitance:0.082µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.082UF, 500V, MLCC, 3640; Capacitance:0.082µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C823KCGACAUTOTR-ND CKC33C823KCGACAUTO 81AH6640
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details