KEMET Electronics Corporation Ceramic Capacitors CKC33C823FCGACAUTO

Description
0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C823FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.082µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6634
Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6634
CAP, AEC-Q200, 0.082UF, 500V, MLCC, 3640; Capacitance:0.082µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.082UF, 500V, MLCC, 3640; Capacitance:0.082µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C823FCGACAUTOTR-ND 81AH6634
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.082Uf, 500V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300683KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details