KEMET Electronics Corporation Ceramic Capacitors CKC33C822KDGACTU

Description
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C822KDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C822KDGACTUTR-ND
Ceramic Capacitors 399-CKC33C822KDGACTUTR-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C822KDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C822KDGACTUDKR-ND
Ceramic Capacitors 399-CKC33C822KDGACTUDKR-ND
KC-LINK 3640 8.2NF 1000VDC C0G

KC-LINK 3640 8.2NF 1000VDC C0G

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C822KDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C822KDGACTUCT-ND
Ceramic Capacitors 399-CKC33C822KDGACTUCT-ND
KC-LINK 3640 8.2NF 1000VDC C0G

KC-LINK 3640 8.2NF 1000VDC C0G

Buy Now Datasheet
Cap, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH8415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH8415
Cap, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH8415
CAP, 8200PF, 1KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 8200PF, 1KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C822KDGACTUTR-ND 399-CKC33C822KDGACTUDKR-ND 81AH8415
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details