KEMET Electronics Corporation Ceramic Capacitors CKC33C822JEGACAUTO

Description
8200pF ±5% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C822JEGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±5% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

8200pF ±5% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C822JEGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±5% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

8200pF ±5% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC33C822JEGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C822JEGACAUTO
Ceramic Capacitors CKC33C822JEGACAUTO
CAP CER 8200PF 1.2KV C0G 3640

CAP CER 8200PF 1.2KV C0G 3640

Supplier's Site Datasheet
Cap, Aec-Q200, 8200Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet - 81AH6621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8200Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet
81AH6621
Cap, Aec-Q200, 8200Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet 81AH6621
CAP, AEC-Q200, 8200PF, 1.2KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1.2kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Case Size:3640 RoHS Compliant: Yes

CAP, AEC-Q200, 8200PF, 1.2KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1.2kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Case Size:3640 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C822JEGACAUTOCT-ND CKC33C822JEGACAUTO 81AH6621
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 8200Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers