7500pF ±20% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP, AEC-Q200, 7500PF, 1.2KV, MLCC, 3640; Capacitance:7500pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes
KC-LINK 3640 7.5NF 1200VDC C0G
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CKC33C752MEGACAUTOTR-ND | 81AH6606 | CKC33C752MEGACAUTO |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 7500Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Voltage Capacitor; Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |