0.068µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP, 0.068UF, 500V, MLCC, 3640; Capacitance:0.068µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC33C683FCGACTUTR-ND | 81AH8364 |
| Product Name | Ceramic Capacitors | Cap, 0.068Uf, 500V, Mlcc, 3640; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |