KEMET Electronics Corporation Ceramic Capacitors CKC33C622KWGACAUTO

Description
6200pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
6200pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C622KWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6200pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

6200pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6200Pf, 650V, Mlcc, 3640; Capacitance Kemet - 81AH6543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6200Pf, 650V, Mlcc, 3640; Capacitance Kemet
81AH6543
Cap, Aec-Q200, 6200Pf, 650V, Mlcc, 3640; Capacitance Kemet 81AH6543
CAP, AEC-Q200, 6200PF, 650V, MLCC, 3640; Capacitance:6200pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 6200PF, 650V, MLCC, 3640; Capacitance:6200pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKC33C622KWGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C622KWGACAUTO
Ceramic Capacitors CKC33C622KWGACAUTO
KC-LINK 3640 6.2NF 650VDC C0G

KC-LINK 3640 6.2NF 650VDC C0G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C622KWGACAUTOTR-ND 81AH6543 CKC33C622KWGACAUTO
Product Name Ceramic Capacitors Cap, Aec-Q200, 6200Pf, 650V, Mlcc, 3640; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details