KEMET Electronics Corporation Ceramic Capacitors CKC33C622GDGACAUTO

Description
6200pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
6200pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C622GDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6200pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

6200pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH6530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH6530
Cap, Aec-Q200, 6200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH6530
CAP, AEC-Q200, 6200PF, 1KV, MLCC, 3640; Capacitance:6200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 6200PF, 1KV, MLCC, 3640; Capacitance:6200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C622GDGACAUTOTR-ND 81AH6530
Product Name Ceramic Capacitors Cap, Aec-Q200, 6200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details