KEMET Electronics Corporation Ceramic Capacitors CKC33C512MCGACAUTO

Description
5100pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
5100pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C512MCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
5100pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

5100pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC33C512MCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C512MCGACAUTO
Ceramic Capacitors CKC33C512MCGACAUTO
KC-LINK 3640 5.1NF 500VDC C0G

KC-LINK 3640 5.1NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 5100Pf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5100Pf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6480
Cap, Aec-Q200, 5100Pf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6480
CAP, AEC-Q200, 5100PF, 500V, MLCC, 3640; Capacitance:5100pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 5100PF, 500V, MLCC, 3640; Capacitance:5100pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C512MCGACAUTOTR-ND CKC33C512MCGACAUTO 81AH6480
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5100Pf, 500V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details