KEMET Electronics Corporation Ceramic Capacitors CKC33C473FDGACAUTO

Description
0.047µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.047µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C473FDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.047µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH6442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH6442
Cap, Aec-Q200, 0.047Uf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH6442
CAP, AEC-Q200, 0.047UF, 1KV, MLCC, 3640; Capacitance:0.047µF; Voltage(DC):1kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Product Width:10.16mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 1KV, MLCC, 3640; Capacitance:0.047µF; Voltage(DC):1kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Product Width:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C473FDGACAUTOTR-ND 81AH6442
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details