4700pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-CKC33C472MCGAC7210TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |