KEMET Electronics Corporation Ceramic Capacitors CKC33C472JCGACAUTO

Description
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C472JCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6426
Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6426
CAP, AEC-Q200, 4700PF, 500V, MLCC, 3640; Capacitance:4700pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 500V, MLCC, 3640; Capacitance:4700pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKC33C472JCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C472JCGACAUTO
Ceramic Capacitors CKC33C472JCGACAUTO
KC-LINK 3640 4.7NF 500VDC C0G

KC-LINK 3640 4.7NF 500VDC C0G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C472JCGACAUTOTR-ND 81AH6426 CKC33C472JCGACAUTO
Product Name Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 500V, Mlcc, 3640; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-1210Y6300271KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details