KEMET Electronics Corporation Ceramic Capacitors CKC33C472FEGACAUTO

Description
4700pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
4700pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C472FEGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

4700pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC33C472FEGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C472FEGACAUTO
Ceramic Capacitors CKC33C472FEGACAUTO
KC-LINK 3640 4.7NF 1200VDC C0G

KC-LINK 3640 4.7NF 1200VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet - 81AH6418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet
81AH6418
Cap, Aec-Q200, 4700Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet 81AH6418
CAP, AEC-Q200, 4700PF, 1.2KV, MLCC, 3640; Capacitance:4700pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 1.2KV, MLCC, 3640; Capacitance:4700pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C472FEGACAUTOTR-ND CKC33C472FEGACAUTO 81AH6418
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers