0.22µF ±10% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP CER 0.22UF 500V C0G/NP0 3640
CAP CER 0.22UF 500V C0G/NP0 3640
CAP, 0.22UF, 500V, MLCC, 3640; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:9.3mm; Product Width:10.2mm RoHS Compliant: Yes
CAP, 0.22UF, 500V, MLCC, 3640; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:9.3mm; Product Width:10.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CKC33C224KCGACTUTR-ND | 399-CKC33C224KCGACTUDKR-ND | 82AC2156 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Uf, 500V, Mlcc, 3640; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |