KEMET Electronics Corporation Ceramic Capacitors CKC33C223MDGACTU

Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C223MDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C223MDGACTUTR-ND
Ceramic Capacitors 399-CKC33C223MDGACTUTR-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.022µF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, 0.022Uf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH8139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH8139
Cap, 0.022Uf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH8139
CAP, 0.022UF, 1KV, MLCC, 3640; Capacitance:0.022µF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 0.022UF, 1KV, MLCC, 3640; Capacitance:0.022µF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C223MDGACTUTR-ND 81AH8139
Product Name Ceramic Capacitors Cap, 0.022Uf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details