KEMET Electronics Corporation Ceramic Capacitors CKC33C184FCGACAUTO

Description
0.18µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.18µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C184FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.18µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.18µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.18Uf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.18Uf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6326
Cap, Aec-Q200, 0.18Uf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6326
CAP, AEC-Q200, 0.18UF, 500V, MLCC, 3640; Capacitance:0.18µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 0.18UF, 500V, MLCC, 3640; Capacitance:0.18µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C184FCGACAUTOTR-ND 81AH6326
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.18Uf, 500V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers