KEMET Electronics Corporation Ceramic Capacitors CKC33C183GJGACAUTO

Description
0.018µF ±2% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.018µF ±2% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C183GJGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±2% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.018µF ±2% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.018Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet - 81AH6309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.018Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet
81AH6309
Cap, Aec-Q200, 0.018Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet 81AH6309
CAP, AEC-Q200, 0.018UF, 1.7KV, MLCC, 3640; Capacitance:0.018µF; Voltage(DC):1.7kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™RoHS Compliant: Yes

CAP, AEC-Q200, 0.018UF, 1.7KV, MLCC, 3640; Capacitance:0.018µF; Voltage(DC):1.7kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C183GJGACAUTOTR-ND 81AH6309
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.018Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J6300121KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers