KEMET Electronics Corporation Ceramic Capacitors CKC33C154FCGACAUTO

Description
0.15µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.15µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C154FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.15µF ±1% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC33C154FCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C154FCGACAUTO
Ceramic Capacitors CKC33C154FCGACAUTO
KC-LINK 3640 150NF 500VDC C0G

KC-LINK 3640 150NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.15Uf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6292
Cap, Aec-Q200, 0.15Uf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6292
CAP, AEC-Q200, 0.15UF, 500V, MLCC, 3640; Capacitance:0.15µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 0.15UF, 500V, MLCC, 3640; Capacitance:0.15µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C154FCGACAUTOTR-ND CKC33C154FCGACAUTO 81AH6292
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.15Uf, 500V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - T15W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details