0.015µF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP, AEC-Q200, 0.015UF, 1KV, MLCC, 3640; Capacitance:0.015µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC33C153GDGACAUTOTR-ND | 81AH6273 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.015Uf, 1Kv, Mlcc, 3640; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |