KEMET Electronics Corporation Ceramic Capacitors CKC33C153FJGACAUTO

Description
0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C153FJGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.015µF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet - 81AH6270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet
81AH6270
Cap, Aec-Q200, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet 81AH6270
CAP, AEC-Q200, 0.015UF, 1.7KV, MLCC, 3640; Capacitance:0.015µF; Voltage(DC):1.7kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Case Size:3640 RoHS Compliant: Yes

CAP, AEC-Q200, 0.015UF, 1.7KV, MLCC, 3640; Capacitance:0.015µF; Voltage(DC):1.7kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Case Size:3640 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CKC33C153FJGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C153FJGACAUTO
Ceramic Capacitors CKC33C153FJGACAUTO
KC-LINK 3640 15NF 1700VDC C0G

KC-LINK 3640 15NF 1700VDC C0G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C153FJGACAUTOTR-ND 81AH6270 CKC33C153FJGACAUTO
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 1.7Kv, Mlcc, 3640; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers