KEMET Electronics Corporation Ceramic Capacitors CKC33C144KEGLC7805

Description
0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C144KEGLC7805TR-ND - DigiKey
Thief River Falls, MN, United States
0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C144KEGLC7805DKR-ND - DigiKey
Thief River Falls, MN, United States
0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C144KEGLC7805CT-ND - DigiKey
Thief River Falls, MN, United States
0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.14µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet - 82AH0199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet
82AH0199
Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet 82AH0199
CAP, STACKED, 0.14UF, 1.2KV, C0G, 3640; Capacitance:0.14µF; Voltage(DC):1.2kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:7.7mm; Qualification:- RoHS Compliant: Yes

CAP, STACKED, 0.14UF, 1.2KV, C0G, 3640; Capacitance:0.14µF; Voltage(DC):1.2kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:7.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet - 82AH0198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet
82AH0198
Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet 82AH0198
CAP, STACKED, 0.14UF, 1.2KV, C0G, 3640; Capacitance:0.14µF; Voltage(DC):1.2kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:7.7mm; Qualification:- RoHS Compliant: Yes

CAP, STACKED, 0.14UF, 1.2KV, C0G, 3640; Capacitance:0.14µF; Voltage(DC):1.2kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:7.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C144KEGLC7805TR-ND 399-CKC33C144KEGLC7805DKR-ND 82AH0199
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Stacked, 0.14Uf, 1.2Kv, C0G, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1400 microF 0.1400 microF 0.1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details