KEMET Electronics Corporation Ceramic Capacitors CKC21X682GWGACAUTO

Description
6800pF ±2% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
6800pF ±2% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21X682GWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±2% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

6800pF ±2% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21X682GWGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21X682GWGACAUTO
Ceramic Capacitors CKC21X682GWGACAUTO
KC-LINK 2220 6.8NF 650VDC C0G

KC-LINK 2220 6.8NF 650VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 6800Pf, 650V, Mlcc, 2220; Capacitance Kemet - 81AH6101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 650V, Mlcc, 2220; Capacitance Kemet
81AH6101
Cap, Aec-Q200, 6800Pf, 650V, Mlcc, 2220; Capacitance Kemet 81AH6101
CAP, AEC-Q200, 6800PF, 650V, MLCC, 2220; Capacitance:6800pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 6800PF, 650V, MLCC, 2220; Capacitance:6800pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21X682GWGACAUTOTR-ND CKC21X682GWGACAUTO 81AH6101
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 650V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details