KEMET Electronics Corporation Ceramic Capacitors CKC21X512FJGACAUTO

Description
5100pF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
5100pF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21X512FJGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
5100pF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

5100pF ±1% 1700V (1.7kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 5100Pf, 1.7Kv, Mlcc, 2220; Capacitance Kemet - 81AH6010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5100Pf, 1.7Kv, Mlcc, 2220; Capacitance Kemet
81AH6010
Cap, Aec-Q200, 5100Pf, 1.7Kv, Mlcc, 2220; Capacitance Kemet 81AH6010
CAP, AEC-Q200, 5100PF, 1.7KV, MLCC, 2220; Capacitance:5100pF; Voltage(DC):1.7kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 5100PF, 1.7KV, MLCC, 2220; Capacitance:5100pF; Voltage(DC):1.7kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC21X512FJGACAUTOTR-ND 81AH6010
Product Name Ceramic Capacitors Cap, Aec-Q200, 5100Pf, 1.7Kv, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details