0.012µF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP, AEC-Q200, 0.012UF, 1KV, MLCC, 2220; Capacitance:0.012µF;
KC-LINK 2220 12NF 1000VDC C0G
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CKC21X123MDGACAUTOTR-ND | 81AH5884 | CKC21X123MDGACAUTO |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.012Uf, 1Kv, Mlcc, 2220; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Voltage Capacitor; Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |