KEMET Electronics Corporation Ceramic Capacitors CKC21C823FWGACAUTO

Description
0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C823FWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C823FWGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C823FWGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.082µF ±1% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.082Uf, 650V, Mlcc, 2220; Capacitance Kemet - 81AH5808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.082Uf, 650V, Mlcc, 2220; Capacitance Kemet
81AH5808
Cap, Aec-Q200, 0.082Uf, 650V, Mlcc, 2220; Capacitance Kemet 81AH5808
CAP, AEC-Q200, 0.082UF, 650V, MLCC, 2220; Capacitance:0.082µF; Voltage(DC):650V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.082UF, 650V, MLCC, 2220; Capacitance:0.082µF; Voltage(DC):650V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CKC21C823FWGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C823FWGACAUTO
Ceramic Capacitors CKC21C823FWGACAUTO
CAP CER 82NF 650V C0G 2220

CAP CER 82NF 650V C0G 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CKC21C823FWGACAUTOTR-ND 399-CKC21C823FWGACAUTODKR-ND 81AH5808 CKC21C823FWGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.082Uf, 650V, Mlcc, 2220; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers