KEMET Electronics Corporation Ceramic Capacitors CKC21C752FCGACAUTO

Description
7500pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
7500pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C752FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
7500pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

7500pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21C752FCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C752FCGACAUTO
Ceramic Capacitors CKC21C752FCGACAUTO
KC-LINK 2220 7.5NF 500VDC C0G

KC-LINK 2220 7.5NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 7500Pf, 500V, Mlcc, 2220; Capacitance Kemet - 81AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 7500Pf, 500V, Mlcc, 2220; Capacitance Kemet
81AH5767
Cap, Aec-Q200, 7500Pf, 500V, Mlcc, 2220; Capacitance Kemet 81AH5767
CAP, AEC-Q200, 7500PF, 500V, MLCC, 2220; Capacitance:7500pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 7500PF, 500V, MLCC, 2220; Capacitance:7500pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21C752FCGACAUTOTR-ND CKC21C752FCGACAUTO 81AH5767
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 7500Pf, 500V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details