KEMET Electronics Corporation Ceramic Capacitors CKC21C473JWGACTU

Description
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C473JWGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC21C473JWGACTUCT-ND
Ceramic Capacitors 399-CKC21C473JWGACTUCT-ND
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C473JWGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC21C473JWGACTUDKR-ND
Ceramic Capacitors 399-CKC21C473JWGACTUDKR-ND
KC-LINK 2220 47NF 650VDC C0G

KC-LINK 2220 47NF 650VDC C0G

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C473JWGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC21C473JWGACTUTR-ND
Ceramic Capacitors 399-CKC21C473JWGACTUTR-ND
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 650V, Mlcc, 2220; Capacitance Kemet - 81AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 650V, Mlcc, 2220; Capacitance Kemet
81AH7428
Cap, 0.047Uf, 650V, Mlcc, 2220; Capacitance Kemet 81AH7428
CAP, 0.047UF, 650V, MLCC, 2220; Capacitance:0.047µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 0.047UF, 650V, MLCC, 2220; Capacitance:0.047µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21C473JWGACTUCT-ND 399-CKC21C473JWGACTUDKR-ND 81AH7428
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 650V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details