KEMET Electronics Corporation Ceramic Capacitors CKC21C333FDGACTU

Description
0.033µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.033µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C333FDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC21C333FDGACTUTR-ND
Ceramic Capacitors 399-CKC21C333FDGACTUTR-ND
0.033µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.033Uf, 1Kv, Mlcc, 2220; Capacitance Kemet - 81AH7374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 1Kv, Mlcc, 2220; Capacitance Kemet
81AH7374
Cap, 0.033Uf, 1Kv, Mlcc, 2220; Capacitance Kemet 81AH7374
CAP, 0.033UF, 1KV, MLCC, 2220; Capacitance:0.033µF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 0.033UF, 1KV, MLCC, 2220; Capacitance:0.033µF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC21C333FDGACTUTR-ND 81AH7374
Product Name Ceramic Capacitors Cap, 0.033Uf, 1Kv, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers