KEMET Electronics Corporation Ceramic Capacitors CKC21C223MWGACAUTO

Description
0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C223MWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.022µF ±20% 650V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 2220; Capacitance Kemet - 81AH5573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 2220; Capacitance Kemet
81AH5573
Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 2220; Capacitance Kemet 81AH5573
CAP, AEC-Q200, 0.022UF, 650V, MLCC, 2220; Capacitance:0.022µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 650V, MLCC, 2220; Capacitance:0.022µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC21C223MWGACAUTOTR-ND 81AH5573
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 650V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers